Capital Lighting, Inc. 81065 Lamps-Table Lamps 407855

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
81065 Lamps-Table Lamps - 407855 - Capital Lighting, Inc.
Columbus, OH, USA
81065 Lamps-Table Lamps
407855
81065 Lamps-Table Lamps 407855
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Beige
Product Name: Four Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407855
Product Name 81065 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details