Capital Lighting, Inc. 77967 Sconces-Pocket 407832

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
77967 Sconces-Pocket - 407832 - Capital Lighting, Inc.
Columbus, OH, USA
77967 Sconces-Pocket
407832
77967 Sconces-Pocket 407832
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407832
Product Name 77967 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details