Capital Lighting, Inc. 77924 Island/Pool Table-4 Light + 407831

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Wrought Iron Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Wrought Iron Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77924 Island/Pool Table-4 Light + - 407831 - Capital Lighting, Inc.
Columbus, OH, USA
77924 Island/Pool Table-4 Light +
407831
77924 Island/Pool Table-4 Light + 407831
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Wrought Iron Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Wrought Iron
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407831
Product Name 77924 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details