Capital Lighting, Inc. 78311 Mini Pendants-Rod 407818

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78311 Mini Pendants-Rod - 407818 - Capital Lighting, Inc.
Columbus, OH, USA
78311 Mini Pendants-Rod
407818
78311 Mini Pendants-Rod 407818
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 41.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407818
Product Name 78311 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details