Capital Lighting, Inc. 79713 Large Chandeliers-Glass Shade 407804

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 65.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 65.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
79713 Large Chandeliers-Glass Shade - 407804 - Capital Lighting, Inc.
Columbus, OH, USA
79713 Large Chandeliers-Glass Shade
407804
79713 Large Chandeliers-Glass Shade 407804
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 65.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 65.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Rust
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407804
Product Name 79713 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details