Capital Lighting, Inc. 79730 Large Chandeliers-Glass Shade 407803

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 84.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 84.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
79730 Large Chandeliers-Glass Shade - 407803 - Capital Lighting, Inc.
Columbus, OH, USA
79730 Large Chandeliers-Glass Shade
407803
79730 Large Chandeliers-Glass Shade 407803
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 84.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 84.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brown
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407803
Product Name 79730 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details