Capital Lighting, Inc. 105725 Sconces-Single Glass 407799

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
105725 Sconces-Single Glass - 407799 - Capital Lighting, Inc.
Columbus, OH, USA
105725 Sconces-Single Glass
407799
105725 Sconces-Single Glass 407799
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407799
Product Name 105725 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details