Capital Lighting, Inc. 106036 Pendants-Bowl Style 407774

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106036 Pendants-Bowl Style - 407774 - Capital Lighting, Inc.
Columbus, OH, USA
106036 Pendants-Bowl Style
407774
106036 Pendants-Bowl Style 407774
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407774
Product Name 106036 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details