Capital Lighting, Inc. 106289 Sconces-Single Glass 407769

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106289 Sconces-Single Glass - 407769 - Capital Lighting, Inc.
Columbus, OH, USA
106289 Sconces-Single Glass
407769
106289 Sconces-Single Glass 407769
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407769
Product Name 106289 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details