Capital Lighting, Inc. 11621 Mid. Chandeliers-Glass Down 407725

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 56.00 Bulb Type: Candelabra Qty: 7 Wattage: 15 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 56.00 Bulb Type: Candelabra Qty: 7 Wattage: 15 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
11621 Mid. Chandeliers-Glass Down - 407725 - Capital Lighting, Inc.
Columbus, OH, USA
11621 Mid. Chandeliers-Glass Down
407725
11621 Mid. Chandeliers-Glass Down 407725
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 56.00 Bulb Type: Candelabra Qty: 7 Wattage: 15 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 15
Finish: Bronze
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407725
Product Name 11621 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details