Capital Lighting, Inc. 106741 Island/Pool Table-3 Light Bar 407724

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106741 Island/Pool Table-3 Light Bar - 407724 - Capital Lighting, Inc.
Columbus, OH, USA
106741 Island/Pool Table-3 Light Bar
407724
106741 Island/Pool Table-3 Light Bar 407724
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407724
Product Name 106741 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details