Capital Lighting, Inc. 106366 Pendants-Other 407712

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106366 Pendants-Other - 407712 - Capital Lighting, Inc.
Columbus, OH, USA
106366 Pendants-Other
407712
106366 Pendants-Other 407712
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cinnamon Coffee
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407712
Product Name 106366 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details