Capital Lighting, Inc. 106488 Lamps-Floor Lamps 407709

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
106488 Lamps-Floor Lamps - 407709 - Capital Lighting, Inc.
Columbus, OH, USA
106488 Lamps-Floor Lamps
407709
106488 Lamps-Floor Lamps 407709
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 63.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407709
Product Name 106488 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details