Capital Lighting, Inc. 106491 Pendants-Glass Down 407707

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106491 Pendants-Glass Down - 407707 - Capital Lighting, Inc.
Columbus, OH, USA
106491 Pendants-Glass Down
407707
106491 Pendants-Glass Down 407707
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Amber
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407707
Product Name 106491 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details