Capital Lighting, Inc. 28792 Pendants-Other 407689

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28792 Pendants-Other - 407689 - Capital Lighting, Inc.
Columbus, OH, USA
28792 Pendants-Other
407689
28792 Pendants-Other 407689
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407689
Product Name 28792 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details