Capital Lighting, Inc. 29148 Mini Pendants-Chain 407688

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29148 Mini Pendants-Chain - 407688 - Capital Lighting, Inc.
Columbus, OH, USA
29148 Mini Pendants-Chain
407688
29148 Mini Pendants-Chain 407688
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407688
Product Name 29148 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details