Capital Lighting, Inc. 28793 Lamps-Accent Lamps 407687

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: TBD Finish: Bronze Product Name: Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: TBD Finish: Bronze Product Name: Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
28793 Lamps-Accent Lamps - 407687 - Capital Lighting, Inc.
Columbus, OH, USA
28793 Lamps-Accent Lamps
407687
28793 Lamps-Accent Lamps 407687
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: TBD Finish: Bronze Product Name: Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Bulb
Type: TBD
Finish: Bronze
Product Name: Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407687
Product Name 28793 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details