Capital Lighting, Inc. 24034 Lamps-Table Lamps 407663

Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24034 Lamps-Table Lamps - 407663 - Capital Lighting, Inc.
Columbus, OH, USA
24034 Lamps-Table Lamps
407663
24034 Lamps-Table Lamps 407663
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407663
Product Name 24034 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details