Capital Lighting, Inc. 26310 Bathroom Fixtures-Three Lights 407662

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26310 Bathroom Fixtures-Three Lights - 407662 - Capital Lighting, Inc.
Columbus, OH, USA
26310 Bathroom Fixtures-Three Lights
407662
26310 Bathroom Fixtures-Three Lights 407662
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407662
Product Name 26310 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details