Capital Lighting, Inc. 24062 Lamps-Accent Lamps 407661

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24062 Lamps-Accent Lamps - 407661 - Capital Lighting, Inc.
Columbus, OH, USA
24062 Lamps-Accent Lamps
407661
24062 Lamps-Accent Lamps 407661
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Amber
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407661
Product Name 24062 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details