Capital Lighting, Inc. 28668 Sconces-Double Glass 407659

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
28668 Sconces-Double Glass - 407659 - Capital Lighting, Inc.
Columbus, OH, USA
28668 Sconces-Double Glass
407659
28668 Sconces-Double Glass 407659
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cafe Noir
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407659
Product Name 28668 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details