Capital Lighting, Inc. 28691 Pendants-Bowl Style 407657

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: 16Version Of Qb987-20 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: 16Version Of Qb987-20 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28691 Pendants-Bowl Style - 407657 - Capital Lighting, Inc.
Columbus, OH, USA
28691 Pendants-Bowl Style
407657
28691 Pendants-Bowl Style 407657
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: 16Version Of Qb987-20 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: 16Version Of Qb987-20
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407657
Product Name 28691 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details