Capital Lighting, Inc. 28711 Pendants-Bowl Style 407656

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28711 Pendants-Bowl Style - 407656 - Capital Lighting, Inc.
Columbus, OH, USA
28711 Pendants-Bowl Style
407656
28711 Pendants-Bowl Style 407656
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafe Noir
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407656
Product Name 28711 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details