Capital Lighting, Inc. 23836 Sconces-Pocket 407645

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
23836 Sconces-Pocket - 407645 - Capital Lighting, Inc.
Columbus, OH, USA
23836 Sconces-Pocket
407645
23836 Sconces-Pocket 407645
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407645
Product Name 23836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details