Capital Lighting, Inc. 26762 Lamps-Accent Lamps 407639

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26762 Lamps-Accent Lamps - 407639 - Capital Lighting, Inc.
Columbus, OH, USA
26762 Lamps-Accent Lamps
407639
26762 Lamps-Accent Lamps 407639
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407639
Product Name 26762 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details