Capital Lighting, Inc. 28667 Sconces-Triple Glass 407628

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cafe Noir Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cafe Noir Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
28667 Sconces-Triple Glass - 407628 - Capital Lighting, Inc.
Columbus, OH, USA
28667 Sconces-Triple Glass
407628
28667 Sconces-Triple Glass 407628
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cafe Noir Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cafe Noir
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407628
Product Name 28667 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details