Capital Lighting, Inc. 28643 Lamps-Desk/Piano Lamps 407621

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
28643 Lamps-Desk/Piano Lamps - 407621 - Capital Lighting, Inc.
Columbus, OH, USA
28643 Lamps-Desk/Piano Lamps
407621
28643 Lamps-Desk/Piano Lamps 407621
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407621
Product Name 28643 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details