Capital Lighting, Inc. 28660 Fans-Light Kits 407620

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.00 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.00 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28660 Fans-Light Kits - 407620 - Capital Lighting, Inc.
Columbus, OH, USA
28660 Fans-Light Kits
407620
28660 Fans-Light Kits 407620
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.00 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 4.00
Bulb
Type: TBD
Qty: 3
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407620
Product Name 28660 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details