Capital Lighting, Inc. 27465 Fans-Light Kits 407613

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.50 Bulb Type: TBD Qty: 1 Wattage: 60 Finish: Pr Burgundy Orange 59 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.50 Bulb Type: TBD Qty: 1 Wattage: 60 Finish: Pr Burgundy Orange 59 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27465 Fans-Light Kits - 407613 - Capital Lighting, Inc.
Columbus, OH, USA
27465 Fans-Light Kits
407613
27465 Fans-Light Kits 407613
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.50 Bulb Type: TBD Qty: 1 Wattage: 60 Finish: Pr Burgundy Orange 59 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.50
Bulb
Type: TBD
Qty: 1
Wattage: 60
Finish: Pr Burgundy Orange 59
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407613
Product Name 27465 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details