Capital Lighting, Inc. 27468 Fans-Light Kits 407610

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.50 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Bapa Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.50 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Bapa Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27468 Fans-Light Kits - 407610 - Capital Lighting, Inc.
Columbus, OH, USA
27468 Fans-Light Kits
407610
27468 Fans-Light Kits 407610
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.50 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Bapa Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.50
Bulb
Type: TBD
Qty: 3
Wattage: 60
Finish: Bapa
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407610
Product Name 27468 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details