Capital Lighting, Inc. 27483 Fans-Light Kits 407601

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27483 Fans-Light Kits - 407601 - Capital Lighting, Inc.
Columbus, OH, USA
27483 Fans-Light Kits
407601
27483 Fans-Light Kits 407601
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Qty: 3
Wattage: 60
Finish: Blue
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407601
Product Name 27483 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details