Capital Lighting, Inc. 70140 Sconces-Pocket 407599

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Bulb Type: TBD Finish: Antique Copper Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Bulb Type: TBD Finish: Antique Copper Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
70140 Sconces-Pocket - 407599 - Capital Lighting, Inc.
Columbus, OH, USA
70140 Sconces-Pocket
407599
70140 Sconces-Pocket 407599
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Bulb Type: TBD Finish: Antique Copper Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.00
Bulb
Type: TBD
Finish: Antique Copper
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407599
Product Name 70140 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details