Capital Lighting, Inc. 71017 Lamps-Table Lamps 407574

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
71017 Lamps-Table Lamps - 407574 - Capital Lighting, Inc.
Columbus, OH, USA
71017 Lamps-Table Lamps
407574
71017 Lamps-Table Lamps 407574
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407574
Product Name 71017 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details