Capital Lighting, Inc. 73483 Large Chandeliers-Pillar Candle 407550

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 57.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Wrought Iron Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 57.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Wrought Iron Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
73483 Large Chandeliers-Pillar Candle - 407550 - Capital Lighting, Inc.
Columbus, OH, USA
73483 Large Chandeliers-Pillar Candle
407550
73483 Large Chandeliers-Pillar Candle 407550
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 57.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Wrought Iron Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 57.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Wrought Iron
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407550
Product Name 73483 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details