Capital Lighting, Inc. 71281 Sconces-Pocket 407549

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
71281 Sconces-Pocket - 407549 - Capital Lighting, Inc.
Columbus, OH, USA
71281 Sconces-Pocket
407549
71281 Sconces-Pocket 407549
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407549
Product Name 71281 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details