Capital Lighting, Inc. 72090 Large Chandeliers-Glass Shade 407538

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 150.00 Bulb Type: Led Qty: 11 Wattage: 20 Finish: Multi Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 150.00 Bulb Type: Led Qty: 11 Wattage: 20 Finish: Multi Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72090 Large Chandeliers-Glass Shade - 407538 - Capital Lighting, Inc.
Columbus, OH, USA
72090 Large Chandeliers-Glass Shade
407538
72090 Large Chandeliers-Glass Shade 407538
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 150.00 Bulb Type: Led Qty: 11 Wattage: 20 Finish: Multi Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 150.00
Bulb
Type: Led
Qty: 11
Wattage: 20
Finish: Multi
Product Name: 11 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407538
Product Name 72090 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details