Capital Lighting, Inc. 72864 Island/Pool Table-4 Light + 407527

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Multi Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Multi Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72864 Island/Pool Table-4 Light + - 407527 - Capital Lighting, Inc.
Columbus, OH, USA
72864 Island/Pool Table-4 Light +
407527
72864 Island/Pool Table-4 Light + 407527
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Multi Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Multi
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407527
Product Name 72864 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details