Capital Lighting, Inc. 72160 Lamps-Floor Lamps 407519

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: H89388 000000 Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: H89388 000000 Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
72160 Lamps-Floor Lamps - 407519 - Capital Lighting, Inc.
Columbus, OH, USA
72160 Lamps-Floor Lamps
407519
72160 Lamps-Floor Lamps 407519
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: H89388 000000 Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 64.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: H89388 000000
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407519
Product Name 72160 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details