Capital Lighting, Inc. 72263 Bathroom Fixtures-Four Lights 407514

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 13.00 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Wrought Iron Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 13.00 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Wrought Iron Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
72263 Bathroom Fixtures-Four Lights - 407514 - Capital Lighting, Inc.
Columbus, OH, USA
72263 Bathroom Fixtures-Four Lights
407514
72263 Bathroom Fixtures-Four Lights 407514
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 13.00 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Wrought Iron Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 13.00
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Wrought Iron
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407514
Product Name 72263 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details