Capital Lighting, Inc. 72323 Island/Pool Table-4 Light + 407511

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72323 Island/Pool Table-4 Light + - 407511 - Capital Lighting, Inc.
Columbus, OH, USA
72323 Island/Pool Table-4 Light +
407511
72323 Island/Pool Table-4 Light + 407511
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407511
Product Name 72323 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details