Capital Lighting, Inc. 72489 Large Chandeliers-Candle 407509

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.50 Bulb Type: Medium Finish: Xag Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.50 Bulb Type: Medium Finish: Xag Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72489 Large Chandeliers-Candle - 407509 - Capital Lighting, Inc.
Columbus, OH, USA
72489 Large Chandeliers-Candle
407509
72489 Large Chandeliers-Candle 407509
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.50 Bulb Type: Medium Finish: Xag Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 60.50
Bulb
Type: Medium
Finish: Xag
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407509
Product Name 72489 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details