Capital Lighting, Inc. 15684 Sconces-Single Glass 407493

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15684 Sconces-Single Glass - 407493 - Capital Lighting, Inc.
Columbus, OH, USA
15684 Sconces-Single Glass
407493
15684 Sconces-Single Glass 407493
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Steel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407493
Product Name 15684 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details