Capital Lighting, Inc. 17325 Sconces-Pocket 407477

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: 4 Pin Cfl Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: 4 Pin Cfl Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
17325 Sconces-Pocket - 407477 - Capital Lighting, Inc.
Columbus, OH, USA
17325 Sconces-Pocket
407477
17325 Sconces-Pocket 407477
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: 4 Pin Cfl Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Type: 4 Pin Cfl
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407477
Product Name 17325 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details