Capital Lighting, Inc. 18675 Sconces-Single Glass 407449

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
18675 Sconces-Single Glass - 407449 - Capital Lighting, Inc.
Columbus, OH, USA
18675 Sconces-Single Glass
407449
18675 Sconces-Single Glass 407449
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Length 20.00
Bulb
Type: TBD
Finish: Copper
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407449
Product Name 18675 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details