Capital Lighting, Inc. 18703 Sconces-Pocket 407447

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
18703 Sconces-Pocket - 407447 - Capital Lighting, Inc.
Columbus, OH, USA
18703 Sconces-Pocket
407447
18703 Sconces-Pocket 407447
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Clear
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407447
Product Name 18703 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details