Capital Lighting, Inc. 19679 Mini Pendants-Cable 407433

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Bi Pin Halo Qty: 1 Wattage: 50 Finish: Stainless Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Bi Pin Halo Qty: 1 Wattage: 50 Finish: Stainless Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19679 Mini Pendants-Cable - 407433 - Capital Lighting, Inc.
Columbus, OH, USA
19679 Mini Pendants-Cable
407433
19679 Mini Pendants-Cable 407433
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Bi Pin Halo Qty: 1 Wattage: 50 Finish: Stainless Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Bulb
Type: Bi Pin Halo
Qty: 1
Wattage: 50
Finish: Stainless Steel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407433
Product Name 19679 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details