Capital Lighting, Inc. 19889 Pendants-Bowl Style 407418

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19889 Pendants-Bowl Style - 407418 - Capital Lighting, Inc.
Columbus, OH, USA
19889 Pendants-Bowl Style
407418
19889 Pendants-Bowl Style 407418
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407418
Product Name 19889 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details