Capital Lighting, Inc. 19769 Lamps-Table Lamps 407414

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Purple Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Purple Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
19769 Lamps-Table Lamps - 407414 - Capital Lighting, Inc.
Columbus, OH, USA
19769 Lamps-Table Lamps
407414
19769 Lamps-Table Lamps 407414
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Purple Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Purple
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407414
Product Name 19769 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details