Capital Lighting, Inc. 19876 Lamps-Table Lamps 407412

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
19876 Lamps-Table Lamps - 407412 - Capital Lighting, Inc.
Columbus, OH, USA
19876 Lamps-Table Lamps
407412
19876 Lamps-Table Lamps 407412
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407412
Product Name 19876 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details