Capital Lighting, Inc. 19924 Sconces-Pocket 407406

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
19924 Sconces-Pocket - 407406 - Capital Lighting, Inc.
Columbus, OH, USA
19924 Sconces-Pocket
407406
19924 Sconces-Pocket 407406
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407406
Product Name 19924 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details